Burger & Brown Engineering, Inc. Coolant Purge Valve Swap Valve

Description
The SMARTFLOW® SWAP® Valve is a simple SMED friendly, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change. Three materials are available: New! Reinforced Molded Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve should be installed in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for molders who require additional protection from accidental valve movement. Application: The SWAP Valve is well-suited for cooling water Supply lines up to 2-inch NPT on frequently changed tools that are hung on small to medium tonnage injection molding machines. It is permissible to adapt 3/4, 1-1/4 and 1-1/2 inch line sizes providing adequate cooling water flow can be achieved. Typical mounting is on the press frame or the safety door frame. Mounting on any suitable surface, such as a platen, mold or manifold stand is acceptable. Closed Loop Water Systems An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop to remove air from the system. Molder Benefits Versatility: Provides choice of materials for economy and corrosion resistance. Timesaving: Saves 15-20 minutes of unproductive tool change time by eliminating the tasks of draining multiple Supply and Return hoses plus cleaning-up water spills. Tool Condition: Protects tools from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine control, rather than with conventional ball valves on the water drops/risers or Supply manifold, typically located at the opposite side of the press. Full Port Design: Permits maximum cooling water flow at minimum pressure drop. Safety-Housekeeping: Eliminates root cause of accidents around the press by keeping personnel and floors dry. Optional Positive Lock: Eliminates accidental movement of valve selector handle.
Datasheet
Description
The SMARTFLOW® SWAP® Valve is a simple SMED friendly, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change. Three materials are available: New! Reinforced Molded Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve should be installed in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for molders who require additional protection from accidental valve movement. Application: The SWAP Valve is well-suited for cooling water Supply lines up to 2-inch NPT on frequently changed tools that are hung on small to medium tonnage injection molding machines. It is permissible to adapt 3/4, 1-1/4 and 1-1/2 inch line sizes providing adequate cooling water flow can be achieved. Typical mounting is on the press frame or the safety door frame. Mounting on any suitable surface, such as a platen, mold or manifold stand is acceptable. Closed Loop Water Systems An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop to remove air from the system. Molder Benefits Versatility: Provides choice of materials for economy and corrosion resistance. Timesaving: Saves 15-20 minutes of unproductive tool change time by eliminating the tasks of draining multiple Supply and Return hoses plus cleaning-up water spills. Tool Condition: Protects tools from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine control, rather than with conventional ball valves on the water drops/risers or Supply manifold, typically located at the opposite side of the press. Full Port Design: Permits maximum cooling water flow at minimum pressure drop. Safety-Housekeeping: Eliminates root cause of accidents around the press by keeping personnel and floors dry. Optional Positive Lock: Eliminates accidental movement of valve selector handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coolant Purge Valve - Swap Valve - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Coolant Purge Valve
Swap Valve
Coolant Purge Valve Swap Valve
The SMARTFLOW® SWAP® Valve is a simple SMED friendly, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change. Three materials are available: New! Reinforced Molded Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve should be installed in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for molders who require additional protection from accidental valve movement. Application: The SWAP Valve is well-suited for cooling water Supply lines up to 2-inch NPT on frequently changed tools that are hung on small to medium tonnage injection molding machines. It is permissible to adapt 3/4, 1-1/4 and 1-1/2 inch line sizes providing adequate cooling water flow can be achieved. Typical mounting is on the press frame or the safety door frame. Mounting on any suitable surface, such as a platen, mold or manifold stand is acceptable. Closed Loop Water Systems An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop to remove air from the system. Molder Benefits Versatility: Provides choice of materials for economy and corrosion resistance. Timesaving: Saves 15-20 minutes of unproductive tool change time by eliminating the tasks of draining multiple Supply and Return hoses plus cleaning-up water spills. Tool Condition: Protects tools from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine control, rather than with conventional ball valves on the water drops/risers or Supply manifold, typically located at the opposite side of the press. Full Port Design: Permits maximum cooling water flow at minimum pressure drop. Safety-Housekeeping: Eliminates root cause of accidents around the press by keeping personnel and floors dry. Optional Positive Lock: Eliminates accidental movement of valve selector handle.

The SMARTFLOW® SWAP® Valve is a simple SMED friendly, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change.

Three materials are available:

New! Reinforced Molded Body with Stainless Steel Disc (1-inch)

Original Brass Body with Stainless Steel Disc (1 and 2-inch)

Anodized Aluminum Body and Disc (1 and 2-inch)

The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve should be installed in the return line downstream from the Return manifold to prevent backflow to the mold.

Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain.

An optional spring-loaded, locking mechanism on the valve selector assembly is available for molders who require additional protection from accidental valve movement.

Application: The SWAP Valve is well-suited for cooling water Supply lines up to 2-inch NPT on frequently changed tools that are hung on small to medium tonnage injection molding machines. It is permissible to adapt 3/4, 1-1/4 and 1-1/2 inch line sizes providing adequate cooling water flow can be achieved. Typical mounting is on the press frame or the safety door frame. Mounting on any suitable surface, such as a platen, mold or manifold stand is acceptable.

Closed Loop Water Systems

An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop to remove air from the system.

Molder Benefits

  • Versatility: Provides choice of materials for economy and corrosion resistance.
  • Timesaving: Saves 15-20 minutes of unproductive tool change time by eliminating the tasks of draining multiple Supply and Return hoses plus cleaning-up water spills.
  • Tool Condition: Protects tools from corrosion build-up during downtime and storage by evacuating water.
  • Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve.
  • Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine control, rather than with conventional ball valves on the water drops/risers or Supply manifold, typically located at the opposite side of the press.
  • Full Port Design: Permits maximum cooling water flow at minimum pressure drop.
  • Safety-Housekeeping: Eliminates root cause of accidents around the press by keeping personnel and floors dry.
  • Optional Positive Lock: Eliminates accidental movement of valve selector handle.
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Industrial Valves
Product Number Swap Valve
Product Name Coolant Purge Valve
Valve Type Swap Valve
Primary Material Aluminum; Brass / Bronze; Nylon
Media Water; Cold Water  
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Solenoid Valves - 5000006826-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details