Burger & Brown Engineering, Inc. Precision Flow Regulators Delta-Q™

Description
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and cooling water manifolds. The Delta-Q Regulator allows full adjustability of flow volume from unrestricted flow to complete shut off using the manual flow control knob. The modular design allows users to customize models meeting scientific cooling requirements for each application. The glass-filled nylon body is lightweight and durable. Internal stainless steel components are resistant to corrosion. Features and Benefits Economical solution for leak-free flow regulation of single or multiple circuits. Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. Variety of inlet sizes provides exactly the right connection. Optional temperature and pressure gauges give instant access to pressure and temperature information in addition to flow in one unit. No mounting restrictions ease installation in any position without extra brackets or hardware. 210°F(99°C) temperature rating allows installation into a wide range of applications.
Datasheet
Description
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and cooling water manifolds. The Delta-Q Regulator allows full adjustability of flow volume from unrestricted flow to complete shut off using the manual flow control knob. The modular design allows users to customize models meeting scientific cooling requirements for each application. The glass-filled nylon body is lightweight and durable. Internal stainless steel components are resistant to corrosion. Features and Benefits Economical solution for leak-free flow regulation of single or multiple circuits. Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. Variety of inlet sizes provides exactly the right connection. Optional temperature and pressure gauges give instant access to pressure and temperature information in addition to flow in one unit. No mounting restrictions ease installation in any position without extra brackets or hardware. 210°F(99°C) temperature rating allows installation into a wide range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Flow Regulators - Delta-Q™ - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Precision Flow Regulators
Delta-Q™
Precision Flow Regulators Delta-Q™
Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and cooling water manifolds. The Delta-Q Regulator allows full adjustability of flow volume from unrestricted flow to complete shut off using the manual flow control knob. The modular design allows users to customize models meeting scientific cooling requirements for each application. The glass-filled nylon body is lightweight and durable. Internal stainless steel components are resistant to corrosion. Features and Benefits Economical solution for leak-free flow regulation of single or multiple circuits. Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. Variety of inlet sizes provides exactly the right connection. Optional temperature and pressure gauges give instant access to pressure and temperature information in addition to flow in one unit. No mounting restrictions ease installation in any position without extra brackets or hardware. 210°F(99°C) temperature rating allows installation into a wide range of applications.

Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and cooling water manifolds. The Delta-Q Regulator allows full adjustability of flow volume from unrestricted flow to complete shut off using the manual flow control knob.
The modular design allows users to customize models meeting scientific cooling requirements for each application. The glass-filled nylon body is lightweight and durable. Internal stainless steel components are resistant to corrosion.

Features and Benefits

  • Economical solution for leak-free flow regulation of single or multiple circuits.
  • Compact size works well in restricted-space locations.
  • Rugged construction gives years of dependable service.
  • Variety of inlet sizes provides exactly the right connection.
  • Optional temperature and pressure gauges give instant access to pressure and temperature information in addition to flow in one unit.
  • No mounting restrictions ease installation in any position without extra brackets or hardware.
  • 210°F(99°C) temperature rating allows installation into a wide range of applications.
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number Delta-Q™
Product Name Precision Flow Regulators
Fitting Type Adapter
Connection Female NPT
Fitting / Connection Size 1/4", 3/8", and 1/2"
Material Aluminum; Brass; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

187 Lee Jet® Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1214362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details
10-32 Thread to Barb, Orifice - MH_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details