BUMAX 88 Austenitic Stainless Steel A4/316L DIN 7984 Hex Socket Low Socket Head Cap Screw M6 x 12
| BUMAX® | |
|---|---|
| Product Category | Screws |
| Product Number | 7984A4/316L0601288 |
| Product Name | Low Socket Head Cap Screw |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head |
| Standard Drives | Hex Socket |
| Material | Stainless Steel; Austenitic |