BUMAX ULTRA 139 Martensitic Stainless Steel ULTRA ISO 4762 Hex Socket Cap Screw M5 x 85
| BUMAX® | |
|---|---|
| Product Category | Screws |
| Product Number | 4762ULT05085139 |
| Product Name | Cap Screw |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head |
| Standard Drives | Hex Socket |
| Material | Stainless Steel; Martensitic |