BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M8 x 25
| BUMAX® | |
|---|---|
| Product Category | Screws |
| Product Number | 4762D608025129 |
| Product Name | Cap Screw |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head |
| Standard Drives | Hex Socket |
| Material | Stainless Steel; Duplex |