BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M10 x 45
| BUMAX® | |
|---|---|
| Product Category | Screws |
| Product Number | 4762A4/316L10045109 |
| Product Name | Cap Screw |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head |
| Standard Drives | Hex Socket |
| Material | Stainless Steel; Austenitic |