BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M12 x 70 (Fully Threaded)
| BUMAX® | |
|---|---|
| Product Category | Screws |
| Product Number | 10642A4/316L1207088FT |
| Product Name | Countersunk Screw |
| Head Type | Hexagon Head |
| Standard Drives | Hex Socket |
| Material | Stainless Steel; Austenitic |
| Fastener Standards | ISO 10642 |