| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0029126 | 0029126 |
| Product Name | EKE/X | EKE/X |
| Base Type | 2-Pin | 2-Pin; GX5.3 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 1000 hours | 1000 hours |