| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0029098 | 0029098 |
| Product Name | 6.6A/45T3.5Q | 6.6A/45T3.5Q |
| Base Type | 2-Pin | 2-Pin; GZ9.5 |
| Filament Type | C-8 | C-8 |
| Lamp Power | 45 watts | 45 watts |
| Rated Average Life | 1000 hours | 1000 hours |