| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0028415 | 0028415 |
| Product Name | ESL | ESL |
| Base Type | Miniature Candelabra | E11 |
| Filament Type | C-2V; CC-2V | CC-2V |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 1000 hours | 1000 hours |