| Bulbtronics, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 0027975 |
| Product Name | MS175/C/HOR |
| High Intensity Discharge Lamps | Metal Halide |
| Base Type | Mogul Base; Position Oriented Mogul; Recessed Single Contact |
| Lamp Power | 175 watts |
| Color Rendering Index | 70 |