| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0027964 | 0027964 |
| Product Name | EHV | EHV |
| Base Type | E11 | Miniature Candelabra |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 325 watts | 325 watts |
| Rated Average Life | 500 hours | 500 hours |