Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STAGE LAMPS
BULBTRONICS, INC.
0017501 -- YXL7S
Bulbtronics, Inc.
YXL7S
0017501
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL7S
0017501
YXL7S
0017501
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL7S
0017501
YXL7S
0017501
Technical Specifications
Bulbtronics, Inc.
Bulbtronics, Inc.
Product Category
High Intensity Discharge Lamps
Stage Lamps
Product Number
0017501
0017501
Product Name
YXL7S
YXL7S
High Intensity Discharge Lamps
Xenon
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
ANSI Coded Lamps - ANSI "1" Codes - CMH150PAR64SP842
16961
Specs
Lamp Power
150 watts
Rated Average Life
8000 hours
Color Temperature
4200 K
View Details
ZGC, Inc.
Litepanels 1x1 Low Profile Flood Tungsten 4200K
LP1-MFT-LOW
View Details
Kennedy Webster Electric Co.
Stage & Studio - Quartz Metal Halide - Single-Ended - CSR4..
21853
Specs
Lamp Power
400 watts
Color Temperature
6000 K
Light Center Length
2.36 inch (59.94 mm)
View Details
ZGC, Inc.
BE-LUX-LED-FT
View Details