Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STAGE LAMPS
BULBTRONICS, INC.
0017500 -- YXL30R
Bulbtronics, Inc.
YXL30R
0017500
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL30R
0017500
YXL30R
0017500
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL30R
0017500
YXL30R
0017500
Technical Specifications
Bulbtronics, Inc.
Bulbtronics, Inc.
Product Category
Stage Lamps
High Intensity Discharge Lamps
Product Number
0017500
0017500
Product Name
YXL30R
YXL30R
Lamp Power
3000 watts
3000 watts
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Stage & Studio - Straight Linear - F17T8/CIN32
15724
Specs
Lamp Power
17 watts
Rated Average Life
20000 hours
Color Rendering Index
95
View Details
ZGC, Inc.
Litepanels 1x1 Low Profile Flood Tungsten 4200K
LP1-MFT-LOW
View Details
Kennedy Webster Electric Co.
Stage & Studio - Quartz Metal Halide - Single-Ended - CSR2..
48465
Specs
Lamp Power
2500 watts
Mean Lumens
198000 lm (15769 cp)
Color Temperature
6000 K
View Details
ZGC, Inc.
MP-DVLPK50-P
View Details