Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STAGE LAMPS
BULBTRONICS, INC.
0017495 -- YXL20R
Bulbtronics, Inc.
YXL20R
0017495
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL20R
0017495
YXL20R
0017495
Bulbtronics, Inc.
Farmingdale, NY, USA
YXL20R
0017495
YXL20R
0017495
Technical Specifications
Bulbtronics, Inc.
Bulbtronics, Inc.
Product Category
Stage Lamps
High Intensity Discharge Lamps
Product Number
0017495
0017495
Product Name
YXL20R
YXL20R
Lamp Power
2000 watts
2000 watts
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Stage & Studio - Single-Ended - HPL550/C
17607
Specs
Filament Type
4C-8
Lamp Power
550 watts
Rated Average Life
300 hours
View Details
ZGC, Inc.
Litepanels 1'x1' Single 5600K Spot Light Kit
LP1-MS
View Details
Kennedy Webster Electric Co.
Linear Fluorescent Lamps - T12 - F20T12/CIN32
15558
Specs
Lamp Power
20 watts
Rated Average Life
10000 hours
Initial Lumens
780 lm (62.12 cp)
View Details
ZGC, Inc.
Litepanels 1XLR 1x1 4-Pin XLR 10 ft. Power Cable
1XLR
View Details