| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017354 | 0017354 |
| Product Name | EAJ | EAJ |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | C-6 | C-6 |
| Lamp Power | 35 watts | 35 watts |
| Rated Average Life | 300 hours | 300 hours |