| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017344 | 0017344 |
| Product Name | DLN | DLN |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | C-13D | C-13D; MP |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 25 hours | 25 hours |