| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017342 | 0017342 |
| Product Name | DGH | DGH |
| Base Type | Medium Prefocus | P28S |
| Filament Type | C-13D | C-13D; MP |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 500 hours | 500 hours |