| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017341 | 0017341 |
| Product Name | DFT | DFT |
| Base Type | P28S | Medium Prefocus |
| Filament Type | C-13D; MP | C-13D |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 25 hours | 25 hours |