| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017340 | 0017340 |
| Product Name | DFN/DFC | DFN/DFC |
| Base Type | G17Q | 4-Pin (Circling) |
| Filament Type | 2CC-8; CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 15 hours | 15 hours |