| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017325 | 0017325 |
| Product Name | CXK | CXK |
| Base Type | P28S | P28S |
| Filament Type | C-13; BP | C-13 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 25 hours | 25 hours |