| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017324 | 0017324 |
| Product Name | CWA | CWA |
| Base Type | G17Q | 4-Pin (Circling) |
| Filament Type | C13D/PR | C13D/PR |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 25 hours | 25 hours |