| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017323 | 0017323 |
| Product Name | CLS/CLG | CLS/CLG |
| Base Type | Single Contact Bayonet Candelabra | |
| Filament Type | C-13 | C-13; BP |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 25 hours | 25 hours |