| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017322 | 0017322 |
| Product Name | CHK | CHK |
| Base Type | Single Contact Bayonet Candelabra | |
| Filament Type | CC13 | CC-13 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 500 hours | 500 hours |