| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017321 | 0017321 |
| Product Name | CEW/CFC | CEW/CFC |
| Filament Type | 2CC-8; CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 25 hours | 25 hours |
| Color Temperature | 3000 K | 3000 K |