| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017320 | 0017320 |
| Product Name | CEA/CEB | CEA/CEB |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |