| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017317 | 0017317 |
| Product Name | CBJ/CBC | CBJ/CBC |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 50 hours | 50 hours |
| Color Temperature | 2950 K | 2950 K |