| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017315 | 0017315 |
| Product Name | CAS/CAV | CAS/CAV |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |
| Color Temperature | 5875 K | 5875 K |