| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017313 | 0017313 |
| Product Name | CAL | CAL |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | C-13 | C-13; BP |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 25 hours | 25 hours |