| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017310 | 0017310 |
| Product Name | BVR | BVR |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 25 hours | 25 hours |