| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0017307 | 0017307 |
| Product Name | BSK | BSK |
| Base Type | P30S | P30S |
| Filament Type | C-6 | C-6 |
| Rated Average Life | 100 hours | 100 hours |
| Color Temperature | 2860 K | 2860 K |