| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0017304 | 0017304 |
| Product Name | BLR | BLR |
| Base Type | Single Contact Bayonet Candelabra | |
| Filament Type | S11 | S11 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |