| Bulbtronics, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 0016685 |
| Product Name | MS400/HOR/T15/4K |
| High Intensity Discharge Lamps | Metal Halide |
| Base Type | Position Oriented Mogul; Recessed Single Contact |
| Lamp Power | 400 watts |
| Color Rendering Index | 65 |