Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH INTENSITY DISCHARGE LAMPS
BULBTRONICS, INC.
0016611 -- UXR300-BU
Bulbtronics, Inc.
UXR300-BU
0016611
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
UXR300-BU
0016611
UXR300-BU
0016611
Technical Specifications
Bulbtronics, Inc.
Product Category
High Intensity Discharge Lamps
Product Number
0016611
Product Name
UXR300-BU
High Intensity Discharge Lamps
Xenon
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
UV Curing Lamps
Amba®
Specs
High Intensity Discharge Lamps
Mercury; Metal Halide
Wavelength Range
0.3650 µm (3650 Å)
Maximum Overall Length
154 inch (3900 mm)
View Details
RS Components, Ltd.
Metal Halide Lamps
707244
Specs
High Intensity Discharge Lamps
Metal Halide
View Details
Kennedy Webster Electric Co.
Commercial Lighting - Other - CMH70/TD/940RX7S
38698
Specs
Lamp Power
70 watts
Rated Average Life
15000 hours
Color Temperature
4200 K
View Details
McWong International, Inc.
Lamp
MP70/O/U/MED/4K_1390
Specs
High Intensity Discharge Lamps
Metal Halide
Base Type
Medium
Rated Average Life
15000 hours
View Details