| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0016423 | 0016423 |
| Product Name | EKE/HO | EKE/HO |
| Base Type | 2-Pin | 2-Pin; GX5.3 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 200 hours | 200 hours |