| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016422 | 0016422 |
| Product Name | ECT | ECT |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 60 hours | 60 hours |