| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016421 | 0016421 |
| Product Name | ECA | ECA |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 20 hours | 20 hours |