| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016419 | 0016419 |
| Product Name | EAL | EAL |
| Base Type | Medium | Medium |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 15 hours | 15 hours |