| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016417 | 0016417 |
| Product Name | EAD | EAD |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | C-8 | C-8 |
| Lamp Power | 60 watts | 60 watts |
| Rated Average Life | 100 hours | 100 hours |