| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016415 | 0016415 |
| Product Name | DWK | DWK |
| Base Type | P28S | Medium Prefocus |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 50 hours | 50 hours |