| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016414 | 0016414 |
| Product Name | DTJ | DTJ |
| Base Type | P40S | P40S |
| Filament Type | C-13D; MP | C-13D |
| Lamp Power | 1500 watts | 1500 watts |
| Rated Average Life | 25 hours | 25 hours |