| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016411 | 0016411 |
| Product Name | DPT | DPT |
| Base Type | Mogul Base | Mogul Base |
| Filament Type | C-13 | C-13; BP |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 50 hours | 50 hours |