| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016404 | 0016404 |
| Product Name | DGH | DGH |
| Base Type | P28S | Medium Prefocus |
| Filament Type | C-13D; MP | C-13D |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 500 hours | 500 hours |