| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016396 | 0016396 |
| Product Name | CZX/DAB | CZX/DAB |
| Base Type | P28S | P28S |
| Filament Type | C-13D; MP | C-13D |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 25 hours | 25 hours |