| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016392 | 0016392 |
| Product Name | CVX/CVS | CVX/CVS |
| Base Type | P28S | P28S |
| Filament Type | C-13 | C-13; BP |
| Lamp Power | 200 watts | 200 watts |
| Rated Average Life | 50 hours | 50 hours |