| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016391 | 0016391 |
| Product Name | CTT/DAX | CTT/DAX |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | C-13D | C-13D; MP |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 25 hours | 25 hours |