| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016390 | 0016390 |
| Product Name | CLS/CLG | CLS/CLG |
| Filament Type | C-13; BP | C-13 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 25 hours | 25 hours |
| Color Temperature | 3200 K | 3200 K |