| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016389 | 0016389 |
| Product Name | CGP/CFK | CGP/CFK |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | 2CC-8; CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 25 hours | 25 hours |