| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016388 | 0016388 |
| Product Name | CEM | CEM |
| Base Type | Single Contact Bayonet Candelabra | |
| Filament Type | CC13 | CC-13 |
| Lamp Power | 120 watts | 120 watts |
| Rated Average Life | 200 hours | 200 hours |