| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016386 | 0016386 |
| Product Name | CDS/CDX | CDS/CDX |
| Base Type | Single Contact Bayonet Candelabra | |
| Filament Type | CC13 | CC-13 |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |